CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805; Capacitance:0.015µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-LD051C153JAB2ATR-ND | 65M1107 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0150 microF | 0.0150 microF |