Kyocera Corporation Ceramic Capacitors LD051A1R5CAB2A

Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051A1R5CAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051A1R5CAB2A-ND
Ceramic Capacitors LD051A1R5CAB2A-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 70K2910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
70K2910
Capacitor,ceramic,1.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 70K2910
Capacitor,Ceramic,1. 5pF,100VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.5pF,100VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - LD051A1R5CAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051A1R5CAB2A
Capacitors - Ceramic Capacitors LD051A1R5CAB2A
CAP CER 1.5PF 100V NP0 0805

CAP CER 1.5PF 100V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD051A1R5CAB2A-ND 70K2910 LD051A1R5CAB2A
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details