Kyocera Corporation Ceramic Capacitors LD03YC473JAB2A

Description
0.047µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD03YC473JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD03YC473JAB2A-ND
Ceramic Capacitors LD03YC473JAB2A-ND
0.047µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD03YC473JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD03YC473JAB2A
Capacitors - Ceramic Capacitors LD03YC473JAB2A
CAP CER 0.047UF 16V X7R 0603

CAP CER 0.047UF 16V X7R 0603

Supplier's Site
Capacitor,ceramic,47000Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 70K2869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
70K2869
Capacitor,ceramic,47000Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 70K2869
Capacitor,Ceramic,47 000pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD03YC473JAB2A-ND LD03YC473JAB2A 70K2869
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,47000Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details