Kyocera Corporation SMD 0.001uF 50V Capacitor LD035A102JAB2A

Description
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A102JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A102JAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A102JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A102JAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 50V Capacitor
60-LD035A102JAB2A
SMD 0.001uF 50V Capacitor 60-LD035A102JAB2A
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A102JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A102JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A102JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A102JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-10959-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10959-2-ND
Ceramic Capacitors 478-10959-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10959-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10959-6-ND
Ceramic Capacitors 478-10959-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10959-1-ND
Ceramic Capacitors 478-10959-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 22K0711 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
22K0711
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 22K0711
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-LD035A102JAB2A 478-10959-2-ND 478-10959-6-ND 22K0711
Product Name SMD 0.001uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers