Cap Ceramic 100pF 50V C0G 1% Pad SMD 0603 125°C T/R Product overview: LD035A101FAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A101FAB2A can be used for catalog matching and distributor lookup.
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 100PF 50V NP0 0603
CERAMIC CAPACITOR 100PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LD035A101FAB2A | 478-12914-1-ND | 478-12914-6-ND | LD035A101FAB2A | 22K0709 |
| Product Name | SMD 100pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel |