Kyocera Corporation Ceramic Capacitors LD033C473JAB2A

Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 0.047µF 25V, X7R, 5%, 0603 is a surface-mount device (SMD) capacitor designed for various electronic applications. It features a capacitance value of 0.047 microfarads with a voltage rating of 25 volts and a tolerance of ±5%. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range. The component is packaged in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. It is important to note that this capacitor is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is suitable for applications where compact size and reliable performance are essential.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 0.047µF 25V, X7R, 5%, 0603 is a surface-mount device (SMD) capacitor designed for various electronic applications. It features a capacitance value of 0.047 microfarads with a voltage rating of 25 volts and a tolerance of ±5%. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range. The component is packaged in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. It is important to note that this capacitor is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is suitable for applications where compact size and reliable performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C473JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C473JAB2A-ND
Ceramic Capacitors LD033C473JAB2A-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx - 22K0708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx
22K0708
Capacitor Ceramic 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx 22K0708
CAPACITOR CERAMIC 0.047UF 25V, X7R, 5%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 25V, X7R, 5%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD033C473JAB2A-ND 22K0708
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details