Kyocera Corporation Ceramic Capacitors LD031A270JAB2A

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031A270JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031A270JAB2A-ND
Ceramic Capacitors LD031A270JAB2A-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 27Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 22K0644 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
22K0644
Capacitor Ceramic 27Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 22K0644
CAPACITOR CERAMIC 27PF 100V, C0G, 5%, 0603; Capacitance:27pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 27PF 100V, C0G, 5%, 0603; Capacitance:27pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD031A270JAB2A-ND 22K0644
Product Name Ceramic Capacitors Capacitor Ceramic 27Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details