Kyocera Corporation Ceramic Capacitors LD02YC391JAB2A

Description
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD02YC391JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD02YC391JAB2A-ND
Ceramic Capacitors LD02YC391JAB2A-ND
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD02YC391JAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD02YC391JAB2A
Capacitors - Ceramic Capacitors LD02YC391JAB2A
CAP CER 390PF 16V X7R 0402

CAP CER 390PF 16V X7R 0402

Supplier's Site
Ceramic Capacitors - LD02YC391JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD02YC391JAB2A
Ceramic Capacitors LD02YC391JAB2A
CAP CER 390PF 16V X7R 0402

CAP CER 390PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD02YC391JAB2A-ND LD02YC391JAB2A LD02YC391JAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details