Kyocera Corporation Ceramic Capacitors LD025A120JAB2A

Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A120JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A120JAB2A-ND
Ceramic Capacitors LD025A120JAB2A-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025A120JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A120JAB2A
Capacitors - Ceramic Capacitors LD025A120JAB2A
CAP CER 12PF 50V NP0 0402

CAP CER 12PF 50V NP0 0402

Supplier's Site
Ceramic Capacitors - LD025A120JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD025A120JAB2A
Ceramic Capacitors LD025A120JAB2A
CAP CER 12PF 50V NP0 0402

CAP CER 12PF 50V NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 22K0572 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
22K0572
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 22K0572
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD025A120JAB2A-ND LD025A120JAB2A LD025A120JAB2A 22K0572
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 12Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details