KYOCERA AVX Components Corporation Attenuator - PCB Mount LA13740P03DBFBK

Description
High Power Leaded Chip Attenuator
Request a Quote Datasheet
Description
High Power Leaded Chip Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - LA13740P03DBFBK - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
LA13740P03DBFBK
Attenuator - PCB Mount LA13740P03DBFBK
High Power Leaded Chip Attenuator

High Power Leaded Chip Attenuator

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number LA13740P03DBFBK
Product Name Attenuator - PCB Mount
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-2+TR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details