10pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
10pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
10pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGQ32DCG2D100JTCT-ND | 478-KGQ32DCG2D100JTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |