Kyocera Corporation Ceramic Capacitors KGM56DCG3U102JV

Description
2225 3000 V NPO 1000PF +-5%
Request a Quote Datasheet
Description
2225 3000 V NPO 1000PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG3U102JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3U102JVCT-ND
Ceramic Capacitors 478-KGM56DCG3U102JVCT-ND
2225 3000 V NPO 1000PF +-5%

2225 3000 V NPO 1000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG3U102JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3U102JVTR-ND
Ceramic Capacitors 478-KGM56DCG3U102JVTR-ND
2225 3000 V NPO 1000PF +-5%

2225 3000 V NPO 1000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG3U102JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3U102JVDKR-ND
Ceramic Capacitors 478-KGM56DCG3U102JVDKR-ND
2225 3000 V NPO 1000PF +-5%

2225 3000 V NPO 1000PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG3U102JVCT-ND 478-KGM56DCG3U102JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details