Kyocera Corporation Ceramic Capacitors KGM32ECG2J562KU

Description
1210 630 V NPO 5600PF +-10%
Request a Quote Datasheet
Description
1210 630 V NPO 5600PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ECG2J562KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2J562KUDKR-ND
Ceramic Capacitors 478-KGM32ECG2J562KUDKR-ND
1210 630 V NPO 5600PF +-10%

1210 630 V NPO 5600PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2J562KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2J562KUTR-ND
Ceramic Capacitors 478-KGM32ECG2J562KUTR-ND
1210 630 V NPO 5600PF +-10%

1210 630 V NPO 5600PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2J562KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2J562KUCT-ND
Ceramic Capacitors 478-KGM32ECG2J562KUCT-ND
1210 630 V NPO 5600PF +-10%

1210 630 V NPO 5600PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32ECG2J562KUDKR-ND 478-KGM32ECG2J562KUTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details