Kyocera Corporation Ceramic Capacitors KGM32ECG2A472KU

Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ECG2A472KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A472KUTR-ND
Ceramic Capacitors 478-KGM32ECG2A472KUTR-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2A472KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A472KUCT-ND
Ceramic Capacitors 478-KGM32ECG2A472KUCT-ND
CAP CER 4700PF 100V C0G/NP0 1210

CAP CER 4700PF 100V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2A472KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A472KUDKR-ND
Ceramic Capacitors 478-KGM32ECG2A472KUDKR-ND
CAP CER 4700PF 100V C0G/NP0 1210

CAP CER 4700PF 100V C0G/NP0 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32ECG2A472KUTR-ND 478-KGM32ECG2A472KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details