Kyocera Corporation Ceramic Capacitors KGM15AV51H104ZM

Description
CAP CER 0.1UF 50V Y5V 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V Y5V 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AV51H104ZMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51H104ZMDKR-ND
Ceramic Capacitors 478-KGM15AV51H104ZMDKR-ND
CAP CER 0.1UF 50V Y5V 0603

CAP CER 0.1UF 50V Y5V 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51H104ZMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51H104ZMCT-ND
Ceramic Capacitors 478-KGM15AV51H104ZMCT-ND
CAP CER 0.1UF 50V Y5V 0603

CAP CER 0.1UF 50V Y5V 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51H104ZMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51H104ZMTR-ND
Ceramic Capacitors 478-KGM15AV51H104ZMTR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AV51H104ZMDKR-ND 478-KGM15AV51H104ZMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers