Kyocera Corporation Ceramic Capacitors KGM05CR51C475MH

Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05CR51C475MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51C475MHCT-ND
Ceramic Capacitors 478-KGM05CR51C475MHCT-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR51C475MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51C475MHDKR-ND
Ceramic Capacitors 478-KGM05CR51C475MHDKR-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR51C475MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51C475MHTR-ND
Ceramic Capacitors 478-KGM05CR51C475MHTR-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - KGM05CR51C475MH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KGM05CR51C475MH
Ceramic Capacitors KGM05CR51C475MH
CAP CER 4.7UF 16V X5R 0402

CAP CER 4.7UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM05CR51C475MHCT-ND 478-KGM05CR51C475MHDKR-ND KGM05CR51C475MH
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details