Kyocera Corporation Ceramic Capacitors KGM05AR51E472KH

Description
4700pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR51E472KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E472KHTR-ND
Ceramic Capacitors 478-KGM05AR51E472KHTR-ND
4700pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51E472KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E472KHCT-ND
Ceramic Capacitors 478-KGM05AR51E472KHCT-ND
CAP CER 4700PF 25V X5R 0402

CAP CER 4700PF 25V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51E472KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E472KHDKR-ND
Ceramic Capacitors 478-KGM05AR51E472KHDKR-ND
CAP CER 4700PF 25V X5R 0402

CAP CER 4700PF 25V X5R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05AR51E472KHTR-ND 478-KGM05AR51E472KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details