Kyocera Corporation Ceramic Capacitors KGF55ZCG3U102JV

Description
2220 3000 V NPO 1000PF +-5%
Request a Quote Datasheet
Description
2220 3000 V NPO 1000PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55ZCG3U102JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55ZCG3U102JVTR-ND
Ceramic Capacitors 478-KGF55ZCG3U102JVTR-ND
2220 3000 V NPO 1000PF +-5%

2220 3000 V NPO 1000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55ZCG3U102JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55ZCG3U102JVCT-ND
Ceramic Capacitors 478-KGF55ZCG3U102JVCT-ND
2220 3000 V NPO 1000PF +-5%

2220 3000 V NPO 1000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55ZCG3U102JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55ZCG3U102JVDKR-ND
Ceramic Capacitors 478-KGF55ZCG3U102JVDKR-ND
2220 3000 V NPO 1000PF +-5%

2220 3000 V NPO 1000PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF55ZCG3U102JVTR-ND 478-KGF55ZCG3U102JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details