AVX Corporation Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx KC2520B25.0000C2GE00

Description
OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx - 55M7816 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
55M7816
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx 55M7816
OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx - 94M5116 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
94M5116
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx 94M5116
OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 55M7816
Product Name Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details