Kyocera Corporation Ceramic Capacitors KAM21AR71A106MU

Description
0805 X7R 10UF20% 10V AEC-Q200
Request a Quote Datasheet
Description
0805 X7R 10UF20% 10V AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21AR71A106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21AR71A106MUCT-ND
Ceramic Capacitors 478-KAM21AR71A106MUCT-ND
0805 X7R 10UF20% 10V AEC-Q200

0805 X7R 10UF20% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21AR71A106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21AR71A106MUTR-ND
Ceramic Capacitors 478-KAM21AR71A106MUTR-ND
0805 X7R 10UF20% 10V AEC-Q200

0805 X7R 10UF20% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21AR71A106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21AR71A106MUDKR-ND
Ceramic Capacitors 478-KAM21AR71A106MUDKR-ND
0805 X7R 10UF20% 10V AEC-Q200

0805 X7R 10UF20% 10V AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM21AR71A106MUCT-ND 478-KAM21AR71A106MUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details