Kyocera Corporation Ceramic Capacitors KAF32GR72A474KU

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32GR72A474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32GR72A474KUTR-ND
Ceramic Capacitors 478-KAF32GR72A474KUTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32GR72A474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32GR72A474KUDKR-ND
Ceramic Capacitors 478-KAF32GR72A474KUDKR-ND
CAP CER 0.47UF 100V X7R 1210

CAP CER 0.47UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32GR72A474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32GR72A474KUCT-ND
Ceramic Capacitors 478-KAF32GR72A474KUCT-ND
CAP CER 0.47UF 100V X7R 1210

CAP CER 0.47UF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF32GR72A474KUTR-ND 478-KAF32GR72A474KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details