KYOCERA AVX Components Corporation RF Filters HF0BA1440A700

Description
1.44GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet
Description
1.44GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-HF0BA1440A700-ND - DigiKey
Thief River Falls, MN, United States
1.44GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

1.44GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - RF Filters
HF0BA1440A700
Filters - RF Filters HF0BA1440A700
Win Source Part Number: 1023183-HF0BA1440A70 0 Category: Filters>RF Filters Series: HF Package: Bulk Standard Package: 28 Mounting: SMD (SMT) Frequency: 1.44GHz Insertion Loss: 1.2dB Filter Type: High Pass Height (Max): 0.022" (0.56mm) Package / Case: 19-ULGA Dimension: 0.306" L x 0.156" W (7.79mm x 3.98mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-HF0BA1440A700

Win Source Part Number: 1023183-HF0BA1440A700
Category: Filters>RF Filters
Series: HF
Package: Bulk
Standard Package: 28
Mounting: SMD (SMT)
Frequency: 1.44GHz
Insertion Loss: 1.2dB
Filter Type: High Pass
Height (Max): 0.022" (0.56mm)
Package / Case: 19-ULGA
Dimension: 0.306" L x 0.156" W (7.79mm x 3.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: 478-HF0BA1440A700

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-HF0BA1440A700-ND HF0BA1440A700
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673E - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 563000 to 577000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Passive GaAs MMIC 14.1 – 17.9 GHz Bandpass Filter - MFBA-00001BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14100 to 17900 MHz
View Details
Low Pass Filter - 5o2750380 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details