AVX Corporation Cap, Rf, X5R, 0.1Uf, 16V, 0402; Capacitance Kyocera Avx GX02YD104KAT2-500

Description
CAP, RF, X5R, 0.1UF, 16V, 0402; Capacitance:0.1 F; Voltage Rating:16V; Product Range:GX Series; Capacitance Tolerance: 10%; Packaging:Cut Tape; Operating Temperature Max:125 C; Capacitor Case Style:0402 [1005 Metric]; Automotive RoHS Compliant: Yes
Datasheet
Description
CAP, RF, X5R, 0.1UF, 16V, 0402; Capacitance:0.1 F; Voltage Rating:16V; Product Range:GX Series; Capacitance Tolerance: 10%; Packaging:Cut Tape; Operating Temperature Max:125 C; Capacitor Case Style:0402 [1005 Metric]; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Rf, X5R, 0.1Uf, 16V, 0402; Capacitance Kyocera Avx - 91T4965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rf, X5R, 0.1Uf, 16V, 0402; Capacitance Kyocera Avx
91T4965
Cap, Rf, X5R, 0.1Uf, 16V, 0402; Capacitance Kyocera Avx 91T4965
CAP, RF, X5R, 0.1UF, 16V, 0402; Capacitance:0.1 F; Voltage Rating:16V; Product Range:GX Series; Capacitance Tolerance: 10%; Packaging:Cut Tape; Operating Temperature Max:125 C; Capacitor Case Style:0402 [1005 Metric]; Automotive RoHS Compliant: Yes

CAP, RF, X5R, 0.1UF, 16V, 0402; Capacitance:0.1 F; Voltage Rating:16V; Product Range:GX Series; Capacitance Tolerance: 10%; Packaging:Cut Tape; Operating Temperature Max:125 C; Capacitor Case Style:0402 [1005 Metric]; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91T4965
Product Name Cap, Rf, X5R, 0.1Uf, 16V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers