Kyocera Corporation Tantalum Capacitors F951C336MTAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8474-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8474-1-ND
Tantalum Capacitors 478-8474-1-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8474-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8474-6-ND
Tantalum Capacitors 478-8474-6-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8474-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8474-2-ND
Tantalum Capacitors 478-8474-2-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 1.5 Ohm Capacitor
59-F951C336MTAAQ2
SMD 33uF 16V 1.5 Ohm Capacitor 59-F951C336MTAAQ2
Cap Tant Solid 33uF 16V T CASE 20%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.5 Ohm 125°C T/R Product overview: F951C336MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336MTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V T CASE 20%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.5 Ohm 125°C T/R Product overview: F951C336MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336MTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951C336MTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C336MTAAQ2
Tantalum Capacitors F951C336MTAAQ2
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C336MTAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C336MTAAQ2
Capacitors - Tantalum Capacitors F951C336MTAAQ2
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8474-1-ND 478-8474-6-ND 59-F951C336MTAAQ2 F951C336MTAAQ2 F951C336MTAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 1.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers