Kyocera Corporation Tantalum Capacitors F951A476KBAAQ2

Description
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8441-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8441-6-ND
Tantalum Capacitors 478-8441-6-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8441-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8441-2-ND
Tantalum Capacitors 478-8441-2-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8441-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8441-1-ND
Tantalum Capacitors 478-8441-1-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - F951A476KBAAQ2 - 1037508-F951A476KBAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A476KBAAQ2
1037508-F951A476KBAAQ2
Tantalum Capacitors - F951A476KBAAQ2 1037508-F951A476KBAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037508-F951A476KBAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: B ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037508-F951A476KBAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 400 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - F951A476KBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A476KBAAQ2
Tantalum Capacitors F951A476KBAAQ2
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A476KBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A476KBAAQ2
Capacitors - Tantalum Capacitors F951A476KBAAQ2
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8441-6-ND 478-8441-2-ND 1037508-F951A476KBAAQ2 F951A476KBAAQ2 F951A476KBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F951A476KBAAQ2 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details