AVX Corporation Tantalum Capacitors F950J476MSAAQ2

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8411-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8411-6-ND
Tantalum Capacitors 478-8411-6-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8411-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8411-1-ND
Tantalum Capacitors 478-8411-1-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8411-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8411-2-ND
Tantalum Capacitors 478-8411-2-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 0.9 Ohm Capacitor
59-F950J476MSAAQ2
SMD 47uF 6.3V 0.9 Ohm Capacitor 59-F950J476MSAAQ2
Cap Tant Solid 47uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J476MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J476MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J476MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J476MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J476MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J476MSAAQ2
Tantalum Capacitors F950J476MSAAQ2
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 0.9 Ohm 20%, 3216-10; Capacitance Kyocera Avx - 54K5196 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 0.9 Ohm 20%, 3216-10; Capacitance Kyocera Avx
54K5196
Tantalum Capacitor, 47Uf 6.3V 0.9 Ohm 20%, 3216-10; Capacitance Kyocera Avx 54K5196
TANTALUM CAPACITOR, 47UF 6.3V 0.9 OHM 20%, 3216-10; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 0.9 OHM 20%, 3216-10; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950J476MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J476MSAAQ2
Capacitors - Tantalum Capacitors F950J476MSAAQ2
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8411-6-ND 478-8411-1-ND 59-F950J476MSAAQ2 F950J476MSAAQ2 54K5196 F950J476MSAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf 6.3V 0.9 Ohm 20%, 3216-10; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details