AVX Corporation SMD 100uF 6.3V 0.5 Ohm Capacitor F950J107MAAAQ2

Description
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.5 Ohm 125°C T/R Product overview: F950J107MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.5 Ohm 125°C T/R Product overview: F950J107MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 0.5 Ohm Capacitor
59-F950J107MAAAQ2
SMD 100uF 6.3V 0.5 Ohm Capacitor 59-F950J107MAAAQ2
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.5 Ohm 125°C T/R Product overview: F950J107MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.5 Ohm 125°C T/R Product overview: F950J107MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8392-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8392-1-ND
Tantalum Capacitors 478-8392-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8392-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8392-6-ND
Tantalum Capacitors 478-8392-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8392-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8392-2-ND
Tantalum Capacitors 478-8392-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F950J107MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J107MAAAQ2
Capacitors - Tantalum Capacitors F950J107MAAAQ2
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F950J107MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107MAAAQ2
Tantalum Capacitors F950J107MAAAQ2
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12; Capacitance Kyocera Avx - 58R3316 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12; Capacitance Kyocera Avx
58R3316
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12; Capacitance Kyocera Avx 58R3316
TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 20%, 3216-12; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 20%, 3216-12; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx - 54K5190 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx
54K5190
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx 54K5190
TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 20%, 3216-12, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 20%, 3216-12, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950J107MAAAQ2 478-8392-1-ND 478-8392-6-ND F950J107MAAAQ2 F950J107MAAAQ2 58R3316 54K5190
Product Name SMD 100uF 6.3V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106K050WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details