Kyocera Corporation Tantalum Capacitors - F950G337KAAAQ2 F950G337KAAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 918862-F950G337KAAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8375-1, 478-8375-2, 478-8375-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 918862-F950G337KAAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8375-1, 478-8375-2, 478-8375-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950G337KAAAQ2 - 918862-F950G337KAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950G337KAAAQ2
918862-F950G337KAAAQ2
Tantalum Capacitors - F950G337KAAAQ2 918862-F950G337KAAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918862-F950G337KAAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8375-1, 478-8375-2, 478-8375-6

Manufacturer: AVX Corporation
Win Source Part Number: 918862-F950G337KAAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8375-1, 478-8375-2, 478-8375-6

Buy Now Datasheet
Tantalum Capacitors - 478-8375-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8375-6-ND
Tantalum Capacitors 478-8375-6-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8375-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8375-2-ND
Tantalum Capacitors 478-8375-2-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8375-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8375-1-ND
Tantalum Capacitors 478-8375-1-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - F950G337KAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G337KAAAQ2
Tantalum Capacitors F950G337KAAAQ2
CAP TANT 330UF 10% 4V 1206

CAP TANT 330UF 10% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G337KAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G337KAAAQ2
Capacitors - Tantalum Capacitors F950G337KAAAQ2
CAP TANT 330UF 10% 4V 1206

CAP TANT 330UF 10% 4V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 918862-F950G337KAAAQ2 478-8375-6-ND 478-8375-2-ND F950G337KAAAQ2 F950G337KAAAQ2
Product Name Tantalum Capacitors - F950G337KAAAQ2 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details