Kyocera Corporation Tantalum Capacitors F950G157MSAAM1Q2

Description
150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8363-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8363-1-ND
Tantalum Capacitors 478-8363-1-ND
150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8363-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8363-2-ND
Tantalum Capacitors 478-8363-2-ND
150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

150µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
150UF 4V Capacitor
59-F950G157MSAAM1Q2
150UF 4V Capacitor 59-F950G157MSAAM1Q2
CAP TANT 150UF 20% 4V 1206 Product overview: F950G157MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G157MSAAM1Q2 can be used for catalog matching and distributor lookup.

CAP TANT 150UF 20% 4V 1206 Product overview: F950G157MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G157MSAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950G157MSAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G157MSAAM1Q2
Tantalum Capacitors F950G157MSAAM1Q2
CAP TANT 150UF 20% 4V 1206

CAP TANT 150UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G157MSAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G157MSAAM1Q2
Capacitors - Tantalum Capacitors F950G157MSAAM1Q2
CAP TANT 150UF 20% 4V 1206

CAP TANT 150UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8363-1-ND 59-F950G157MSAAM1Q2 F950G157MSAAM1Q2 F950G157MSAAM1Q2
Product Name Tantalum Capacitors 150UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details