Kyocera Corporation Tantalum Capacitors F950G157MBAAQ2

Description
150µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950G157MBAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950G157MBAAQ2AVX-ND
Tantalum Capacitors F950G157MBAAQ2AVX-ND
150µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 400mOhm

150µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - F950G157MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G157MBAAQ2
Tantalum Capacitors F950G157MBAAQ2
CAP TANT 150UF 20% 4V 1411

CAP TANT 150UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F950G157MBAAQ2AVX-ND F950G157MBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details