Kyocera Corporation SMD 3.3uF 20V 4.5 Ohm Capacitor F931D335KAA

Description
Cap Tant Solid 3.3uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931D335KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D335KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931D335KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D335KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 20V 4.5 Ohm Capacitor
59-F931D335KAA
SMD 3.3uF 20V 4.5 Ohm Capacitor 59-F931D335KAA
Cap Tant Solid 3.3uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931D335KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D335KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931D335KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D335KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8285-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8285-6-ND
Tantalum Capacitors 478-8285-6-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8285-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8285-1-ND
Tantalum Capacitors 478-8285-1-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8285-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8285-2-ND
Tantalum Capacitors 478-8285-2-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931D335KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931D335KAA
Capacitors - Tantalum Capacitors F931D335KAA
CAP TANT 3.3UF 10% 20V 1206

CAP TANT 3.3UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - F931D335KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D335KAA
Tantalum Capacitors F931D335KAA
CAP TANT 3.3UF 10% 20V 1206

CAP TANT 3.3UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931D335KAA 478-8285-6-ND 478-8285-1-ND F931D335KAA F931D335KAA
Product Name SMD 3.3uF 20V 4.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers