Kyocera Corporation Tantalum Capacitors F931C476KCC

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8267-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8267-6-ND
Tantalum Capacitors 478-8267-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8267-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8267-1-ND
Tantalum Capacitors 478-8267-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8267-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8267-2-ND
Tantalum Capacitors 478-8267-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931C476KCC - 871440-F931C476KCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931C476KCC
871440-F931C476KCC
Tantalum Capacitors - F931C476KCC 871440-F931C476KCC
Manufacturer: AVX Corporation Win Source Part Number: 871440-F931C476KCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 900mOhm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8267-1, 478-8267-2, 478-8267-6

Manufacturer: AVX Corporation
Win Source Part Number: 871440-F931C476KCC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 900mOhm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8267-1, 478-8267-2, 478-8267-6

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V 0.9 Ohm Capacitor
59-F931C476KCC
SMD 47uF 16V 0.9 Ohm Capacitor 59-F931C476KCC
Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.9 Ohm 125°C T/R Product overview: F931C476KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C476KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.9 Ohm 125°C T/R Product overview: F931C476KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C476KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C476KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C476KCC
Capacitors - Tantalum Capacitors F931C476KCC
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - F931C476KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C476KCC
Tantalum Capacitors F931C476KCC
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8267-6-ND 478-8267-1-ND 871440-F931C476KCC 59-F931C476KCC F931C476KCC F931C476KCC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931C476KCC SMD 47uF 16V 0.9 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details