47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
Cap Tant Solid 47uF 6.3V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F930J476KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J476KBA can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 6.3V 1411
CAP TANT 47UF 10% 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8179-6-ND | 478-8179-2-ND | 59-F930J476KBA | F930J476KBA | F930J476KBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 6.3V 1 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |