150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
CAP TANT 150UF 10% 6.3V 1411
CAP, 150µF, 6.3V, 10%; Capacitance:150µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 150UF 10% 6.3V 1411
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8159-2-ND | F930J157KBA | 55AC2233 | F930J157KBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 150Μf, 6.3V, 10%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |