AVX Corporation Tantalum Capacitors F930G226MAA

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F930G226MAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF and a rated voltage of 4V. It is designed with a J-lead configuration and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% and a maximum leakage current of 0.9OºA at 20°C. The device is surge current tested and suitable for low power DC/DC applications. The capacitor's dimensions conform to the EIA 1206 standard, making it compatible with various PCB layouts. Its performance characteristics include a dissipation factor and equivalent series resistance (ESR) that are specified at 100kHz, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The F930G226MAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF and a rated voltage of 4V. It is designed with a J-lead configuration and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% and a maximum leakage current of 0.9OºA at 20°C. The device is surge current tested and suitable for low power DC/DC applications. The capacitor's dimensions conform to the EIA 1206 standard, making it compatible with various PCB layouts. Its performance characteristics include a dissipation factor and equivalent series resistance (ESR) that are specified at 100kHz, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8138-1-ND
Tantalum Capacitors 478-8138-1-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8138-6-ND
Tantalum Capacitors 478-8138-6-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8138-2-ND
Tantalum Capacitors 478-8138-2-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G226MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G226MAA
Tantalum Capacitors F930G226MAA
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G226MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930G226MAA
Capacitors - Tantalum Capacitors F930G226MAA
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8138-1-ND 478-8138-6-ND F930G226MAA F930G226MAA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers