Kyocera Corporation Tantalum Capacitors F930G226KAA

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8137-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8137-1-ND
Tantalum Capacitors 478-8137-1-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8137-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8137-6-ND
Tantalum Capacitors 478-8137-6-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8137-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8137-2-ND
Tantalum Capacitors 478-8137-2-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G226KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G226KAA
Tantalum Capacitors F930G226KAA
CAP TANT 22UF 10% 4V 1206

CAP TANT 22UF 10% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G226KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930G226KAA
Capacitors - Tantalum Capacitors F930G226KAA
CAP TANT 22UF 10% 4V 1206

CAP TANT 22UF 10% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8137-1-ND 478-8137-6-ND F930G226KAA F930G226KAA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details