Kyocera Corporation SMD 0.68uF 20V 10 Ohm Capacitor F921D684MAA

Description
Cap Tant Solid 0.68uF 20V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921D684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921D684MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.68uF 20V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921D684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921D684MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.68uF 20V 10 Ohm Capacitor
59-F921D684MAA
SMD 0.68uF 20V 10 Ohm Capacitor 59-F921D684MAA
Cap Tant Solid 0.68uF 20V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921D684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921D684MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 20V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921D684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921D684MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921D684MAA - 871432-F921D684MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921D684MAA
871432-F921D684MAA
Tantalum Capacitors - F921D684MAA 871432-F921D684MAA
Manufacturer: AVX Corporation Win Source Part Number: 871432-F921D684MAA Series: F92 Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 10Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 871432-F921D684MAA
Series: F92
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 10Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - F921D684MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921D684MAAAVX-ND
Tantalum Capacitors F921D684MAAAVX-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - F921D684MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921D684MAA
Tantalum Capacitors F921D684MAA
CAP TANT 0.68UF 20% 20V 1206

CAP TANT 0.68UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921D684MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921D684MAA
Capacitors - Tantalum Capacitors F921D684MAA
CAP TANT 0.68UF 20% 20V 1206

CAP TANT 0.68UF 20% 20V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F921D684MAA 871432-F921D684MAA F921D684MAAAVX-ND F921D684MAA F921D684MAA
Product Name SMD 0.68uF 20V 10 Ohm Capacitor Tantalum Capacitors - F921D684MAA Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details