Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.047 - F, - 10%, X7R, 50 V RoHS Compliant: Yes
CAP MLCC, 0.047UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF;
MLCC CAPACITOR, 0.047UF, 50V, X7R, 10%, 0805; Capacitance:47000pF;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W5661 | 65W8927 |
| Product Name | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.047 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx | Cap Mlcc, 0.047Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |