Kyocera Corporation RF Switches EC696

Description
SP4T RF SWITCH, 100MHZ TO 3000MH
Request a Quote Datasheet
Description
SP4T RF SWITCH, 100MHZ TO 3000MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 478-EC696DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
478-EC696DKR-ND
RF Switches 478-EC696DKR-ND
SP4T RF SWITCH, 100MHZ TO 3000MH

SP4T RF SWITCH, 100MHZ TO 3000MH

Buy Now Datasheet
RF Switches - 478-EC696TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
478-EC696TR-ND
RF Switches 478-EC696TR-ND
SP4T RF SWITCH, 100MHZ TO 3000MH

SP4T RF SWITCH, 100MHZ TO 3000MH

Buy Now Datasheet
RF Switches - 478-EC696CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
478-EC696CT-ND
RF Switches 478-EC696CT-ND
SP4T RF SWITCH, 100MHZ TO 3000MH

SP4T RF SWITCH, 100MHZ TO 3000MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 478-EC696DKR-ND
Product Name RF Switches
Package Type Surface Mount; 10-XFLGA
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA402ML10 - BGSA402ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type 4xSPST
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - SKYA21026 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.4000 dB
View Details
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details