AVX Corporation Connectors,Interconnects DK0025T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Kit Type: Electronic Capacitance Range: 1.5 ~ 5pF Mounting Type: Fixed Tolerance: ±20% Applications: Telecom Features: N-Channel 100 V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Kit Type: Electronic Capacitance Range: 1.5 ~ 5pF Mounting Type: Fixed Tolerance: ±20% Applications: Telecom Features: N-Channel 100 V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Kit Type: Electronic Capacitance Range: 1.5 ~ 5pF Mounting Type: Fixed Tolerance: ±20% Applications: Telecom Features: N-Channel 100 V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Kit Type: Electronic
Capacitance Range: 1.5 ~ 5pF
Mounting Type: Fixed
Tolerance: ±20%
Applications: Telecom
Features: N-Channel 100 V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products