CAP POWER FILM POLY 2000VDC 1350
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-DFFPPI1357K2F-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Polypropylene |