Kyocera Corporation RF Directional Coupler DB0805A2017ASTR\\500

Description
RF Directional Coupler General Purpose 2.01GHz ~ 2.025GHz 3dB 5W 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2.01GHz ~ 2.025GHz 3dB 5W 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-5972-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-5972-2-ND
RF Directional Coupler 478-5972-2-ND
RF Directional Coupler General Purpose 2.01GHz ~ 2.025GHz 3dB 5W 0805 (2012 Metric)

RF Directional Coupler General Purpose 2.01GHz ~ 2.025GHz 3dB 5W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 478-5972-2-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 0805 (2012 Metric)
Frequency Range 2010.00 to 2025.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 16000.00 MHz
View Details
Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details