30MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Crystals, Oscillators, Resonators Crystals
Series: CX3225GA, Kyocera
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Frequency: 30 MHz
Frequency Stability: ±150ppm
Frequency Tolerance: ±50ppm
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 478-CX3225GA30000D0PTVCCTR-ND | CX3225GA30000D0PTVCC | |
| Product Name | Crystals | Crystals, Oscillators, Resonators Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 150 ppm | 150 ppm | |
| Load Capacitance | 8 pF | 8 pF | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |