Kyocera Corporation Crystals CX2016SA32000H0FLJG1

Description
2.05X1.65X0.45MM SIZE, 32MHZ, +/
Request a Quote Datasheet
Description
2.05X1.65X0.45MM SIZE, 32MHZ, +/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA32000H0FLJG1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 32MHZ, +/

2.05X1.65X0.45MM SIZE, 32MHZ, +/

Buy Now Datasheet
Crystals - 478-CX2016SA32000H0FLJG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 32MHZ, +/

2.05X1.65X0.45MM SIZE, 32MHZ, +/

Buy Now Datasheet
Crystals - 478-CX2016SA32000H0FLJG1CT-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 32MHZ, +/

2.05X1.65X0.45MM SIZE, 32MHZ, +/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA32000H0FLJG1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details