ECS Inc. International Surface Mount Crystals ECS-100-12-33Q-JES-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, AEC-Q200 qualified, and RoHS compliant. It operates over a temperature range of -55 to +125°C with a frequency stability of ±100 ppm for the DU option, and supports fundamental mode oscillation from 8.000 to 54.000 MHz. The maximum drive level is 100 μW, shunt capacitance is 7 pF, and equivalent series resistance ranges from 40 to 500 Ω depending on frequency. Load capacitance is specified in the part number, and pads 1 and 3 are interchangeable. The part meets MSL 1 with gold finish and a peak reflow temperature of +260°C for 10 seconds max. The ECS-100-12-33Q-JES-TR corresponds to the ECX-33Q series with a 12.000 MHz frequency and 1K/reel packaging.

Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, AEC-Q200 qualified, and RoHS compliant. It operates over a temperature range of -55 to +125°C with a frequency stability of ±100 ppm for the DU option, and supports fundamental mode oscillation from 8.000 to 54.000 MHz. The maximum drive level is 100 μW, shunt capacitance is 7 pF, and equivalent series resistance ranges from 40 to 500 Ω depending on frequency. Load capacitance is specified in the part number, and pads 1 and 3 are interchangeable. The part meets MSL 1 with gold finish and a peak reflow temperature of +260°C for 10 seconds max. The ECS-100-12-33Q-JES-TR corresponds to the ECX-33Q series with a 12.000 MHz frequency and 1K/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-100-12-33Q-JES-TR
Surface Mount Crystals ECS-100-12-33Q-JES-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-100-12-33Q-JES-TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-100-12-33Q-JES-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-100-12-33Q-JES-TRCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-100-12-33Q-JES-TR 50-ECS-100-12-33Q-JES-TR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 10 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-049-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.92 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 50-ECS-100-12-33B2-CTP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers