Kyocera Corporation Crystals CX2016SA27120D0HLLG1

Description
2.0MM X 1.6MM CRYSTAL 27.12MHZ 8
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 27.12MHZ 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA27120D0HLLG1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

Buy Now Datasheet
Crystals - 478-CX2016SA27120D0HLLG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

Buy Now Datasheet
Crystals - 478-CX2016SA27120D0HLLG1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

2.0MM X 1.6MM CRYSTAL 27.12MHZ 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA27120D0HLLG1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-122.8-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
32.768KHz Tuning Fork Crystal - SMLF-3215 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 1.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details