Aker Technology USA Corporation 2 Pin Crystal CAA CAA-25.000-18-3050-X-R

Description
Crystal,11.4mm x4.5mm,25MHz,18pF,-4 0-85C
Request a Quote
Description
Crystal,11.4mm x4.5mm,25MHz,18pF,-4 0-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAA-25.000-18-3050-X-R is a surface mount quartz crystal with a nominal frequency of 25.000 MHz, operating in fundamental mode, and a load capacitance of 18 pF. It features an extended temperature range of -40 to +85 °C and uses a seam-sealed ceramic-metal package measuring 9.5 mm in length, 5.5 mm in width, and 3.2 mm in height. The frequency tolerance is ±30 ppm at 25 °C, with a frequency stability of ±50 ppm over the operating range. The equivalent series resistance is 25 ohms maximum. The device complies with RoHS standards and is lead-free. Packaging is tape and reel, with 1000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The CAA-25.000-18-3050-X-R is a surface mount quartz crystal with a nominal frequency of 25.000 MHz, operating in fundamental mode, and a load capacitance of 18 pF. It features an extended temperature range of -40 to +85 °C and uses a seam-sealed ceramic-metal package measuring 9.5 mm in length, 5.5 mm in width, and 3.2 mm in height. The frequency tolerance is ±30 ppm at 25 °C, with a frequency stability of ±50 ppm over the operating range. The equivalent series resistance is 25 ohms maximum. The device complies with RoHS standards and is lead-free. Packaging is tape and reel, with 1000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
2 Pin Crystal CAA
CAA-25.000-18-3050-X-R
2 Pin Crystal CAA CAA-25.000-18-3050-X-R
Crystal,11.4mm x4.5mm,25MHz,18pF,-4 0-85C

Crystal,11.4mm x4.5mm,25MHz,18pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CAA-25.000-18-3050-X-R
Product Name 2 Pin Crystal CAA
Package / Form Factor Surface Mount; CAA
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details