Kyocera Corporation Crystals CX2016SA27000B0HSZC1

Description
2.0MM X 1.6MM CRYSTAL 27MHZ 6PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 27MHZ 6PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA27000B0HSZC1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

Buy Now Datasheet
Crystals - 478-CX2016SA27000B0HSZC1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

Buy Now Datasheet
Crystals - 478-CX2016SA27000B0HSZC1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

2.0MM X 1.6MM CRYSTAL 27MHZ 6PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA27000B0HSZC1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details