The ECX-53B is a miniature surface mount crystal with a 3.2 x 5 mm footprint, designed for compact wireless applications. It operates over a frequency range of 8.000 to 50.000 MHz in fundamental mode, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm across -20°C to +70°C. The load capacitance is user-specified, shunt capacitance is 5 pF, and maximum drive level is 100 μW. The maximum equivalent series resistance is 100 Ω at 8.000-9.999 MHz, decreasing to 30 Ω at 24.000-50.000 MHz. It is RoHS compliant, has an operating temperature range of -20°C to +70°C, and a storage temperature range of -55°C to +125°C. The device uses a 4-pad package with pins 1 and 3 interchangeable. Packaging is tape and reel.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
10MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
10MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
10MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
CRYSTAL, 10MHZ, 8PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-100-8-30B-CKM | XC1835DKR-ND | 61AK1811 | ECS-100-8-30B-CKM |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 10Mhz, 8Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | |
| Frequency | 10 MHz | 10 MHz | ||
| Frequency Stability | 10 ppm | 10 ppm |