Kyocera Corporation Crystals CX2016DB48000C0WPLA2

Description
48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB48000C0WPLA2DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0WPLA2CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0WPLA2TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016DB48000C0WPLA2DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details